SN74AHCT32DRG4 - Quad 2-Input OR Gate by Texas Instruments
The SN74AHCT32DRG4 is a high-performance, four-channel 2-input OR gate integrated circuit designed and manufactured by Texas Instruments. This device is part of the 'AHCT' family of logic gates that are known for their high-speed CMOS technology, which is compatible with TTL (Transistor-Transistor Logic) levels. It is widely used in a variety of digital applications where gate logic is required to perform operations such as signal gating, logic decision making, and function generation.
This particular model comes in a slim SOIC-14 (Small-Outline Integrated Circuit) package, which is designed for space-saving on printed circuit boards (PCBs) while still offering excellent thermal and electrical performance. The SN74AHCT32DRG4 operates over a broad voltage range from 4.5V to 5.5V, making it versatile for interfacing with other 5V logic families and suitable for a wide array of applications in the commercial, industrial, and consumer sectors.
Key Features:
- Logic Type: Quad 2-Input OR Gate
- Operating Voltage: 4.5V to 5.5V
- Output Current: ±8 mA
- Package Type: SOIC-14
- Propagation Delay Time: 11ns at 4.5V
- Operating Temperature: -40°C to +85°C
- RoHS Compliant: Yes
With its fast propagation delay and high noise immunity, the SN74AHCT32DRG4 is optimized for use in environments where timing is critical and stability is paramount. The device also features a balanced propagation delay and transition times, which ensures reliable operation in high-frequency systems.
As a RoHS-compliant product, the SN74AHCT32DRG4 meets environmental standards by restricting the use of certain hazardous substances in its manufacture. This makes it an environmentally friendlier choice for electronic designers who are conscious of their products' ecological impacts.
In summary, the SN74AHCT32DRG4 from Texas Instruments is a robust, reliable, and high-performance solution for digital systems requiring OR gate logic. Its compatibility with 5V systems, along with its compact packaging and compliance with environmental standards, makes it a versatile and responsible choice for a multitude of electronic applications.