EN
  • EN
  • DE

SN74AHCT1G86DCKT

Part No SN74AHCT1G86DCKT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP SC70-5 / XOR (Exclusive OR) IC 1 Channel SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AHCT1G86
Other Names 296-50391-2,74AHCT1G86DCKTE4,TEXTISSN74AHCT1G86DCKT,296-50391-1,74AHCT1G86DCKTE4,74AHCT1G86DCKTG4,2156-SN74AHCT1G86DCKT,74AHCT1G86DCKTG4,SN74AHCT1G86DCKT,Q2250113,296-50391-6
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258070-SN74AHCT1G86DCKT
Ultra Librarian 3D Model Ultra Librarian SN74AHCT1G86DCKT CAD Model

Description

Product Overview: SN74AHCT1G86DCKT

The SN74AHCT1G86DCKT is a high-performance, single 2-input exclusive-OR gate integrated circuit from the reputable semiconductor manufacturer Texas Instruments (TI). This device is part of the 'AHCT' family of products that offers a blend of high-speed CMOS and low-power Schottky technologies, making it suitable for a wide range of digital applications.

Designed for 4.5-V to 5.5-V VCC operation, the SN74AHCT1G86DCKT features a robust drive capability and is compatible with most 5V systems. With its fast switching characteristics, this gate is an excellent choice for high-speed logic operations, where precision and reliability are paramount.

Key Features

  • Logic Type: Exclusive-OR (XOR) Gate
  • Number of Circuits: Single 2-Input Gate
  • Supply Voltage: 4.5V to 5.5V
  • Logic Level - Low: 0.8V (Max)
  • Logic Level - High: 2V (Min)
  • Output Current: ±8mA
  • Propagation Delay Time: 8.5ns (Max) at 5V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SC-70 (SOT-323-6)

Applications

The SN74AHCT1G86DCKT is versatile and can be used in various digital applications, including:

  • Binary adders/subtractors
  • Parity generators/checkers
  • Control circuitry
  • Signal gating

This exclusive-OR gate is also suitable for implementing simple boolean functions and complex logic structures in combination with other logic devices. Its small footprint makes it an ideal choice for space-constrained applications such as handheld devices, portable electronics, and compact embedded systems.

With its commitment to quality, Texas Instruments ensures that the SN74AHCT1G86DCKT meets the stringent requirements of the electronics industry. It is available in a small 6-pin SC-70 package, which is RoHS compliant and designed for automated assembly processes, thus facilitating efficient manufacturing and integration into a variety of products.

Overall, the SN74AHCT1G86DCKT from Texas Instruments is a reliable and efficient solution for designers looking to implement high-speed logic gates in their systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess