The SN74AHCT1G126DBVT from Texas Instruments is a high-performance, single bus buffer gate with a three-state output. It is a member of the 'AHCT' family devices designed to operate in 4.5 V to 5.5 V VCC operation. This buffer gate is particularly suitable for driving bus lines or buffer memory address registers due to its high drive and the inclusion of a 3-state output feature.
Key Features
- Logic Type: Bus Buffer Gate with 3-State Output
- Output Drive: Capable of driving up to 8 mA at 5V
- Operating Voltage: 4.5V to 5.5V
- Logic Level: CMOS technology ensures low power consumption
- Package: Supplied in a small SOT-23-5 package, ideal for space-constrained applications
Performance and Applications
The SN74AHCT1G126DBVT is designed to provide high-speed operation while maintaining the CMOS low power dissipation. Its edge rate control feature minimizes the possibility of signal noise, making it an excellent choice for interfacing with high-speed bus lines in telecommunications, computing, and data-intensive applications. The device's 3-state output can be used to place the output in a high-impedance state, effectively disconnecting the output from the circuit, which is useful in multiplexed data bus applications where multiple drivers can take turns driving a common signal line.
Reliability and Quality
Texas Instruments is known for its commitment to quality and reliability, and the SN74AHCT1G126DBVT is no exception. The device is characterized for operation from -40°C to 85°C, ensuring functionality across a broad range of environmental conditions. Furthermore, it is compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.
Summary
In summary, the SN74AHCT1G126DBVT is a versatile, high-performance single bus buffer gate with a 3-state output that is ideal for a wide range of applications requiring high-speed data transmission and buffering. Its small footprint, low power consumption, and robust design make it a reliable choice for designers and engineers looking to optimize their digital systems.