EN
  • EN
  • DE

SN74AHCT16373DGGR

Part No SN74AHCT16373DGGR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 16BIT TRANSP D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 1ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74AHCT16373
Other Names 296-4690-2,-74AHCT16373DGGRE4R,296-4690-1,-296-4690-1,-74AHCT16373DGGRG4,-74AHCT16373DGGRE4,-296-4690-1,74AHCT16373DGGRE4,-74AHCT16373DGGRG4R,TEXTISSN74AHCT16373DGGR,74AHCT16373DGGRE4,-SN74AHCT16373DGGRR,2156-SN74AHCT16373DGGR,296-4690-6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257385-SN74AHCT16373DGGR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT16373DGGR CAD Model

Description

Product Overview: SN74AHCT16373DGGR

The SN74AHCT16373DGGR is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding requirements of modern digital systems. This 16-bit transparent D-type latch is part of the 'AHCT family and is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.

Key Features

  • Logic Type: 16-bit Transparent D-type Latch
  • Output Type: 3-State Outputs
  • Logic Family: AHCT
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 48-Pin TSSOP (DGGR)
  • Lead-Free Status / RoHS Status: Lead-free / RoHS compliant

Performance and Quality

The device features a wide operating voltage range and provides balanced propagation delays and transition times, which makes it a reliable choice for high-speed operation in mixed 5V and 3.3V environments. It has a high drive capability and is fully specified for partial-power-down applications using Ioff. The Ioff circuitry ensures that no damaging current will backflow through the device when it is powered down.

Applications

With its robust design and versatile features, the SN74AHCT16373DGGR is ideal for a wide range of applications, including:

  • Memory address latching
  • Data multiplexing
  • Data storage
  • System control
  • Communication systems

Environmental and Regulatory Compliance

Texas Instruments is committed to environmental stewardship and the SN74AHCT16373DGGR is no exception. This product is manufactured using environmentally friendly processes and is compliant with the latest RoHS directives, ensuring minimal environmental impact and safe integration into consumer electronics.

Ordering and Packaging

The device is available in a 48-pin TSSOP package, providing a compact solution for PCBs with space constraints. The SN74AHCT16373DGGR is supplied in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process. For detailed ordering and shipping information, customers can access the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Renesas Electronics America
Channel IC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3829 $50.0409
52+ $1.9552 $101.6704
80+ $1.8941 $151.5280
110+ $1.8330 $201.6300
142+ $1.7719 $251.6098
189+ $1.5886 $300.2454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,859 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess