EN
  • EN
  • DE

SN74AHCT157DG4

Part No SN74AHCT157DG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHCT
Package Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AHCT157
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256861-SN74AHCT157DG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT157DG4 CAD Model

Description

The SN74AHCT157DG4 is a high-performance, quadruple 2-line to 1-line data selector/multiplexer from Texas Instruments, designed to facilitate the selection and routing of digital signals within your electronic systems. This integrated circuit (IC) is a crucial component for applications requiring the management of multiple data sources, ensuring efficient and reliable operation. It is part of the 'AHCT' family, which denotes Advanced High-Speed CMOS Technology with TTL-compatible inputs.

Key Features:

  • Voltage Range: The device operates at a broad voltage range of 4.5 V to 5.5 V, making it versatile for interfacing with both TTL and CMOS logic levels.
  • High Speed: With a typical propagation delay time of 11 ns, the SN74AHCT157DG4 ensures swift data handling, which is crucial for high-speed digital systems.
  • Low Power Consumption: It has a low power consumption characteristic of CMOS technology, with a typical ICC of 20 µA, making it suitable for power-sensitive applications.
  • Multiple Inputs: The device features four identical 2-line input selectors, each with their own output, enabling the management of multiple data streams efficiently.
  • Input and Output Compatibility: Input levels are TTL-compatible, which allows for direct interfacing with TTL logic without the need for additional components. Outputs are capable of driving up to 15 LSTTL loads, providing ample current for downstream devices.

Applications:

The SN74AHCT157DG4 is suitable for a wide range of applications, including:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Control systems
  • Computer systems

Package and Quality:

This device is offered in a SOIC-16 package, which is a small-outline integrated circuit with a body width of 3.9 mm. It is designed for surface mounting on printed circuit boards (PCBs), providing a compact footprint. Texas Instruments is known for its commitment to quality, and the SN74AHCT157DG4 is no exception, with rigorous testing and quality control measures in place to ensure reliable performance in your electronic projects.

Whether you are designing a complex digital system or simply need to manage multiple data inputs, the SN74AHCT157DG4 from Texas Instruments is an excellent choice for ensuring precise and efficient data selection.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3106 $51.2490
395+ $0.2549 $100.6855
610+ $0.2469 $150.6090
840+ $0.2390 $200.7600
1,085+ $0.2310 $250.6350
1,450+ $0.2071 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess