EN
  • EN
  • DE

SN74AHCT14PWRG4

Part No SN74AHCT14PWRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX SCHMITT-TRIGGER INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253608-SN74AHCT14PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT14PWRG4 CAD Model

Description

Overview of SN74AHCT14PWRG4

The SN74AHCT14PWRG4 is a high-performance, hex Schmitt-trigger inverter designed by Texas Instruments (TI). This integrated circuit (IC) is specifically crafted to provide enhanced signal conditioning with the benefit of Schmitt-trigger action at all inputs. It is part of the 'AHCT' family, which is characterized by its use of advanced high-speed CMOS technology combined with TTL-compatible inputs.

Key Features

  • Logic Type: The device features six independent inverters with Schmitt-trigger inputs, making it highly versatile for a range of applications requiring signal conditioning.
  • Supply Voltage: It operates over a broad supply voltage range from 4.5V to 5.5V, making it compatible with most 5V systems and ensuring reliable operation even under varying supply conditions.
  • High-Speed: With a typical propagation delay (tpd) of 8.5ns, the SN74AHCT14PWRG4 offers high-speed performance, which is crucial for time-sensitive signal processing tasks.
  • Output Drive Capability: The IC can drive up to 8 LSTTL loads, providing sufficient current for most standard applications.
  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number SN74AHCT14PWRG4, which is suitable for space-constrained applications.

Applications

The SN74AHCT14PWRG4 is adept for use in a multitude of electronic circuits where signal conditioning is required. Its applications span across:

  • Wave shaping and noise filtering
  • Signal line receivers with hysteresis for enhanced noise immunity
  • Glitch-free switching circuits
  • Logic signal inversion and buffering
  • Any application requiring high-speed and robust logic inversion

Quality and Reliability

TI is known for its commitment to quality and the SN74AHCT14PWRG4 is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring high reliability and performance. The device also supports the wide temperature range of -40°C to 85°C, which is essential for industrial and automotive applications where operating conditions can be harsh.

With its combination of features, the SN74AHCT14PWRG4 from Texas Instruments represents a reliable and efficient solution for designers looking to implement logic inversion with Schmitt-trigger inputs in their digital systems.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3412 $51.1800
360+ $0.2799 $100.7640
555+ $0.2712 $150.5160
765+ $0.2624 $200.7360
990+ $0.2537 $251.1630
1,320+ $0.2275 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 326,615 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess