EN
  • EN
  • DE

SN74AHCT139DBR

Part No SN74AHCT139DBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DUAL 2-4 DECOD/DEMUX 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1099270-SN74AHCT139DBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT139DBR CAD Model

Description

SN74AHCT139DBR Dual 2-to-4 Line Decoder/Demultiplexer by Texas Instruments

The SN74AHCT139DBR is a high-performance, dual 2-to-4 line decoder/demultiplexer designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 'AHCT' family, which operates at a voltage range of 4.5V to 5.5V, making it particularly well-suited for interfacing with 5V systems. The SN74AHCT139DBR is designed to facilitate the decoding of binary information and the demultiplexing of multiple input signals, providing high versatility in various applications.

Featuring two individual 2-to-4 line decoders in a single package, each half of the SN74AHCT139DBR can be used independently or combined for a variety of uses. The device has two separate enable inputs (1G and 2G), which must be at a low logic level to enable their respective decoder. When an enable input is high, all outputs for that decoder are forced high as well. Each decoder has two binary select inputs (A and B) that determine which output (Y0 to Y3) will be low when the enable input is active.

Constructed with advanced silicon-gate CMOS technology, the SN74AHCT139DBR offers the robustness and speed of CMOS with the added benefit of TTL-compatible inputs. This compatibility allows for direct interfacing with TTL levels while maintaining the low power consumption of CMOS technology. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

The SN74AHCT139DBR comes in a DB (SSOP – Shrink Small Outline Package) with a 16-pin configuration, providing a compact footprint for space-constrained applications. Its package is designed for easy PCB mounting and is suitable for automated assembly processes. This product is commonly used in a variety of digital systems, including computers, communication devices, and control systems, where it provides high-level decoding and demultiplexing functionality.

For designers and engineers looking for a reliable and efficient solution for their digital decoding needs, the SN74AHCT139DBR from Texas Instruments offers a perfect blend of performance, power efficiency, and versatility.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2223 $50.0175
550+ $0.1824 $100.3200
850+ $0.1767 $150.1950
1,170+ $0.1710 $200.0700
1,515+ $0.1653 $250.4295
2,025+ $0.1482 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess