EN
  • EN
  • DE

SN74AHCT138QPWRQ1

Part No SN74AHCT138QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16TSSOP / Decoder/Demultiplexer 1 x 3:8 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Tape & Reel (TR)
Product Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74AHCT138
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256494-SN74AHCT138QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AHCT138QPWRQ1 CAD Model

Description

Product Overview: SN74AHCT138QPWRQ1 from Texas Instruments

The SN74AHCT138QPWRQ1 is a high-performance, automotive-grade integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the 'AHCT' family of products that are characterized by their advanced high-speed CMOS technology, offering a perfect blend of speed and power efficiency, which is essential for modern automotive applications.

Key Features

  • 3-Line to 8-Line Decoders/Demultiplexers: The SN74AHCT138QPWRQ1 is capable of decoding three binary input lines to eight mutually exclusive outputs. This feature is crucial for applications that require data routing, memory addressing, or I/O port expansion.
  • Wide Operating Voltage: It operates over a broad voltage range of 4.5 V to 5.5 V, making it versatile for interfacing with various logic levels within automotive electrical systems.
  • High-Current Outputs: The device can drive up to 8 mA at the output, providing reliable signal transmission to connected components.
  • Automotive Qualification: As a Q1-grade product, it meets the rigorous standards required for automotive applications, ensuring reliability and performance under harsh conditions.
  • Power-Down Protection: Inputs and outputs are equipped with power-down protection, which protects the device against potential damage when it is powered off.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection circuits to prevent damage from static electricity, which is crucial for maintaining longevity in the automotive environment.

Applications

The SN74AHCT138QPWRQ1 is ideal for various automotive applications, such as:

  • Control unit selection
  • Memory addressing
  • Signal routing
  • I/O expansion

Package and Quality

This device is available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, designated as the PWP package code. The SN74AHCT138QPWRQ1 is also part of TI's Eco-friendly "Green" portfolio, complying with RoHS (Restriction of Hazardous Substances) standards.

With its robust feature set and compliance with automotive industry standards, the SN74AHCT138QPWRQ1 from Texas Instruments stands out as a reliable and efficient solution for advanced automotive electronics design.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess