EN
  • EN
  • DE

SN74AHCT08NSRG4

Part No SN74AHCT08NSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-AND GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253583-SN74AHCT08NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74AHCT08NSRG4 CAD Model

Description

The SN74AHCT08NSRG4 is a high-performance integrated circuit from Texas Instruments (TI), designed to deliver precision and reliability for a wide range of digital applications. This particular product is part of the 'AHCT' family, which is characterized by its advanced high-speed CMOS technology. The SN74AHCT08NSRG4 features four independent 2-input positive-AND gates, making it an essential component for implementing logical conjunction functions in your digital circuits.

Key Features:

  • Operating Voltage: The device operates at a wide range of voltages, from 4.5 V to 5.5 V, making it suitable for interfacing with 5V TTL Logic while maintaining CMOS-level power consumption.
  • Logic Type: It contains four independent gates that perform the Boolean function Y = A • B or Y = A + B in positive logic, where A and B are the inputs and Y is the output.
  • Output Drive Capability: The SN74AHCT08NSRG4 can drive up to 8 LSTTL loads, providing sufficient current for a variety of digital applications.
  • Package: The device comes in a compact, surface-mount NSOIC (SO) package with 14 pins, ensuring a small footprint on printed circuit boards (PCBs).
  • Temperature Range: It is designed to operate over a broad temperature range, from -40°C to 85°C, catering to industrial requirements.

Applications:

The versatility of the SN74AHCT08NSRG4 allows it to be used in a multitude of digital applications, including:

  • Logic and computing devices
  • Data processing equipment
  • Embedded systems
  • Signal processing units
  • Control systems

Quality and Reliability:

As with all TI products, the SN74AHCT08NSRG4 is manufactured to the highest standards of quality and reliability. TI's rigorous testing procedures ensure that each component meets stringent performance criteria, providing designers with the confidence to integrate this device into critical applications.

For more detailed information, including electrical characteristics and pin configurations, please refer to the official Texas Instruments datasheet for the SN74AHCT08NSRG4.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess