EN
  • EN
  • DE

SN74AHCT08MDREP

Part No SN74AHCT08MDREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14SOIC / AND Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHCT08
Other Names 296-22277-1R,296-22277-6R,-296-22277-1,-V62/03654-01YER,-SN74AHCT08MDREPR,296-22277-6,-V62/03654-01YE,-296-22277-1R,296-22277-2,V62/03654-01YE,296-22277-1,2156-SN74AHCT08MDREP,-296-22277-1,296-22277-2R,TEXTISSN74AHCT08MDREP
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258081-SN74AHCT08MDREP
Ultra Librarian 3D Model Ultra Librarian SN74AHCT08MDREP CAD Model

Description

The SN74AHCT08MDREP is a high-performance, quadruple 2-input positive-AND gate integrated circuit from Texas Instruments, designed to meet the demanding requirements of military and aerospace applications. This device belongs to the 'AHCT' family, which is characterized by advanced high-speed CMOS technology with TTL-compatible inputs.

Key Features

  • Logic Type: Quadruple 2-Input Positive AND Gate
  • Supply Voltage Range: 4.5 V to 5.5 V, suitable for a variety of operational environments.
  • Operating Temperature: -55°C to 125°C, ensuring reliable performance under extreme conditions.
  • Logic Level: TTL-compatible inputs facilitate integration with existing digital systems.
  • Output Drive Capacity: Capable of driving up to 8 LSTTL loads, providing robust output signal strength.
  • Package: Available in a space-saving SOIC-14 package that is ideal for compact circuit designs.

Enhanced Product Features

The SN74AHCT08MDREP is part of Texas Instruments' Enhanced Product (EP) portfolio, designed to support the stringent requirements of defense and aerospace applications. The device is characterized and audited for enhanced performance in harsh environments. It includes the following enhanced features:

  • Controlled Baseline
  • One Assembly/Test Site
  • One Fabrication Site
  • Extended Temperature Performance
  • Enhanced Product Change Notification
  • Qualification Pedigree

Applications

The versatile functionality of the SN74AHCT08MDREP makes it suitable for a broad range of high-reliability applications, including:

  • Military and Aerospace Systems
  • Communication Infrastructure
  • Navigation Equipment
  • Data Acquisition and Signal Processing
  • Complex Logic Circuits

In conclusion, the SN74AHCT08MDREP by Texas Instruments is a reliable and robust logic gate solution that offers both high performance and compatibility with existing systems, making it an ideal choice for mission-critical applications where failure is not an option.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess