Product Overview: SN74AHCT04PWRG4 by Texas Instruments
The SN74AHCT04PWRG4 is a high-performance, hex inverter chip designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is part of the 'AHCT' family, which is characterized by its advanced high-speed CMOS technology. The SN74AHCT04PWRG4 is specifically crafted to address the needs of a wide range of digital applications, providing an optimal solution for logic inversion tasks with its six independent inverters.
Key Features
- Logic Type: Hex Inverter - The chip contains six inverters, which are ideal for performing the logical inversion function, where the output is the opposite of the input.
- Operating Voltage: 4.5V to 5.5V - This range allows the device to be used in various applications that require a 5V logic level.
- Output Current: ±8 mA - The SN74AHCT04PWRG4 can drive loads with a considerable current, making it suitable for a variety of digital circuits.
- Propagation Delay Time: 8ns at 5V - The device boasts a fast response time, ensuring quick signal processing in high-speed systems.
- Operating Temperature Range: -40°C to +85°C - This wide temperature range ensures reliable operation in various environmental conditions.
- Mounting Type: Surface Mount - The PWR package indicates that the chip is designed for surface mounting, which is ideal for modern, compact PCB designs.
- Package / Case: TSSOP-14 - The thin shrink small outline package is space-efficient and suitable for automated assembly processes.
Applications
The SN74AHCT04PWRG4 is versatile and can be used in a variety of digital circuits. Common applications include:
- Signal processing
- Logic level shifting
- Waveform generation
- Glitch-free power-up/power-down circuits
- Communication systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74AHCT04PWRG4 is no exception, as it is designed to meet the stringent requirements of the industrial and commercial markets. It is RoHS compliant, ensuring adherence to environmental standards regarding the restriction of hazardous substances.
With its robust design, advanced technology, and Texas Instruments' reputation for high-quality products, the SN74AHCT04PWRG4 is an excellent choice for designers looking to incorporate reliable logic inversion functionality into their digital systems.