EN
  • EN
  • DE

SN74AHCT02PWG4

Part No SN74AHCT02PWG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
High Level Output Current -8 mA
Lead Free Contains Lead
Logic Function NOR
Low Level Output Current 8 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Circuits 4
Number of Elements 4
Number of Gates 4
Number of Inputs 2
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Current 8 mA
Propagation Delay 7.5 ns
Quiescent Current 2 µA
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Turn-On Delay Time 7.5 ns
Win Source Part Number 1094843-SN74AHCT02PWG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AHCT02PWG4 CAD Model

Description

The SN74AHCT02PWG4 is a high-performance integrated circuit manufactured by Texas Instruments, known for its reliability and versatility in various electronic applications. This particular chip belongs to the 'AHCT' family, which indicates that it is an Advanced High-Speed CMOS device with TTL-compatible inputs.

Key Features

  • Logic Type: The SN74AHCT02PWG4 is a quadruple 2-input positive-NOR gate, providing essential logic functions for digital circuits.
  • Supply Voltage Range: It operates at a wide range of supply voltages from 4.5 V to 5.5 V, making it suitable for interfacing with 5V TTL logic levels while maintaining CMOS low power consumption.
  • Operating Temperature: The device is designed to function over a broad temperature range, from -40°C to 85°C, ensuring reliability in various environmental conditions.
  • Output Drive Capability: The outputs can drive up to 8 LSTTL loads, which means that it can directly drive lines with up to 8 low-power Schottky TTL equivalent loads.
  • Package: It comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications.
  • RoHS Compliant: The SN74AHCT02PWG4 adheres to the Restriction of Hazardous Substances (RoHS) directive, which makes it environmentally friendly by restricting the use of certain hazardous materials in its manufacture.

Applications

The versatility of the SN74AHCT02PWG4 allows it to be used in a wide array of electronic systems. Common applications include:

  • Logic function implementation
  • Signal gating
  • Function generation
  • Boolean logic operations
  • Complex logic circuitry

With its robust design and compatibility with existing 5V systems, the SN74AHCT02PWG4 from Texas Instruments is an excellent choice for designers looking for a reliable NOR gate logic IC that meets industrial standards.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess