The SN74AHCT00N device from Texas Instruments is a high-performance, quad 2-input NAND gate integrated circuit that features advanced silicon-gate CMOS technology. This product is designed to provide a perfect balance between speed and power consumption, making it an ideal choice for a wide range of logic functions in modern electronic applications.
Key Features:
- Logic Type: NAND Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Operating Voltage Range: 4.5V to 5.5V
- Output Current: ±8 mA
- Propagation Delay Time: 8ns at 5V
- Operating Temperature Range: -40°C to +85°C
- Package / Case: 14-DIP (0.300", 7.62mm)
Product Applications:
The SN74AHCT00N is versatile and can be used in various applications such as:
- Logic gates and inverters
- Signal processing
- Computer logic
- Control systems
- Function generators
Quality and Reliability:
Texas Instruments is known for its commitment to quality and the SN74AHCT00N is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is also RoHS compliant, ensuring it meets environmental standards by avoiding the use of certain hazardous substances.
Ordering Information:
When ordering the SN74AHCT00N, you can expect reliable packaging and prompt delivery. Texas Instruments provides detailed datasheets and technical support to assist with your design and integration needs. For volume orders or specific packaging requirements, please contact Texas Instruments or an authorized distributor.
Conclusion:
The SN74AHCT00N from Texas Instruments is a robust and reliable solution for implementing NAND gate logic in your digital circuits. With its high-speed performance, low power consumption, and proven silicon-gate technology, this integrated circuit stands out as a top choice for designers looking for quality and performance.