EN
  • EN
  • DE

SN74AHCT00DBR

Part No SN74AHCT00DBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number 74AHCT00
Other Names 296-SN74AHCT00DBRTR,-296-4630-1,296-SN74AHCT00DBRDKR,296-4630-2,-SN74AHCT00DBRG4,296-4630-1,-SN74AHCT00DBRE4,TEXTISSN74AHCT00DBR,SN74AHCT00DBRG4,SN74AHCT00DBRE4,-296-4630-1,-SN74AHCT00DBRR,296-4630-6R,296-SN74AHCT00DBRCT,-SN74AHCT00DBRE4R,296-4630-6,SN74AHCT00DBRG4,296-4630-1,SN74AHCT00DBRE4,-SN74AHCT00DBRG4R,296-4630-2,2156-SN74AHCT00DBR,296-4630-6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258073-SN74AHCT00DBR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT00DBR CAD Model

Description

Product Overview

The SN74AHCT00DBR is a high-performance, quadruple 2-input positive-NAND gate integrated circuit from Texas Instruments, designed to operate in a wide range of electronics applications. This device is part of the AHCT family, which is characterized by its advanced high-speed CMOS technology, offering both the speed of bipolar TTL and the low power consumption of CMOS.

Key Features

  • Logic Type: NAND Gate
  • Number of Circuits: 4
  • Inputs Per Circuit: 2
  • Output Current: ±8mA
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP-14 (0.209", 5.30mm Width)
  • Packaging: Tape & Reel (TR)

The SN74AHCT00DBR is specifically designed to interface between 5V and 3.3V systems, providing a robust solution for mixed-voltage applications. This feature, along with its high noise immunity, makes it an excellent choice for telecom, computing, and industrial environments where signal integrity is paramount.

Performance and Quality

With its balanced propagation delays and output transition times, the SN74AHCT00DBR ensures fast and reliable operation, essential for high-speed digital systems. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards and has undergone rigorous testing to ensure performance and reliability.

Applications

The versatility of the SN74AHCT00DBR makes it suitable for a variety of applications, including:

  • Logic level translation
  • Signal gating
  • Function generation
  • Wave shaping
  • Pulse shaping

Whether you are designing a complex digital system or looking for a reliable component for your circuit, the SN74AHCT00DBR provides the performance and durability you need. Its small form factor and surface-mount packaging make it ideal for space-constrained applications, while its compatibility with industry-standard setups ensures easy integration into your existing designs.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1840 $50.6000
665+ $0.1510 $100.4150
1,030+ $0.1463 $150.6890
1,415+ $0.1416 $200.3640
1,830+ $0.1369 $250.5270
2,445+ $0.1227 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,380 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess