EN
  • EN
  • DE

SN74AHC594NSR

Part No SN74AHC594NSR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shift Shift Register Element Bit 16-SO
Manufacturer Texas Instruments
Series 74AHC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name 74AHC594
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74AHC594NSRG4-NDR, -SN74AHC594NSRG4, SN74AHC594NSRG4, -SN74AHC594NSRE4, 296-29993-2, SN74AHC594NSR-ND, 296-29993-1, -296-29993-1-ND, SN74AHC594NSRG4-ND, SN74AHC594NSRE4, 296-29993-6, SN74AHC594NSRE4-ND, -296-29993-1, -SN74AHC594NSR-NDR, -SN74AHC594NSRE4-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896429-SN74AHC594NSR
Ultra Librarian 3D Model Ultra Librarian SN74AHC594NSR CAD Model

Description

Product Overview: SN74AHC594NSR by Texas Instruments

The SN74AHC594NSR is a high-performance, 8-bit shift registers with output latches designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is part of the AHC family, which is known for its advanced high-speed CMOS technology. The device is specifically tailored for high-speed, low-power consumption applications, making it an ideal choice for a wide range of digital systems.

This shift register features an 8-bit serial-in, parallel-out storage register that feeds an 8-bit D-type storage register. The two registers are controlled by separate clocks. The serial shift right and parallel load are activated by separate clock inputs which are selected by a mode control input. The data is shifted on the positive-going transitions of the shift register clock input (SHCP). The data in each register is transferred to the storage register on a positive-going transition of the storage register clock input (STCP).

The SN74AHC594NSR operates from a 2V to 5.5V VCC supply, providing flexibility in terms of compatibility with various logic levels. Its low operational voltage and low power consumption make it suitable for battery-powered and portable electronic devices. The device also supports a wide operating temperature range, typically from -40°C to 85°C, ensuring reliability across different environmental conditions.

With its 8-bit serial input and parallel output capability, the SN74AHC594NSR is perfect for applications where space is at a premium and where real estate on the PCB is highly valued. The IC comes in a compact 16-pin SOP (Small Outline Package) making it easy to integrate into various designs without sacrificing board space.

Additional features of the SN74AHC594NSR include a clear function that clears the shift register independent of the clock, and an output enable function that allows the user to place the eight outputs in either a high-impedance state or active state. With these functionalities, the SN74AHC594NSR offers a versatile solution for serial-to-parallel data conversion, enhancing the efficiency and performance of digital systems.

Overall, the SN74AHC594NSR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Whether it's for data processing, control systems, or communication interfaces, this shift register is engineered to meet the demands of modern digital applications.

You May Also Be Interested in

Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5395 $51.2525
230+ $0.4427 $101.8210
350+ $0.4289 $150.1150
485+ $0.4150 $201.2750
625+ $0.4012 $250.7500
835+ $0.3597 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess