EN
  • EN
  • DE

SN74AHC4066NG4

Part No SN74AHC4066NG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD 1X1 14DIP / 4 Circuit IC Switch 1:1 75Ohm 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Voltage - Supply, Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Max) 12ns, 12ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 5.5pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -45dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number 74AHC4066
Other Names SN74AHC4066NE4,SN74AHC4066NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261732-SN74AHC4066NG4
Ultra Librarian 3D Model Ultra Librarian SN74AHC4066NG4 CAD Model

Description

The SN74AHC4066NG4 from Texas Instruments is a high-speed CMOS device that features four independently selectable switches, which are useful in a multitude of applications including signal gating, chopping, modulation or demodulation (modem), and signal multiplexing. This integrated circuit provides the functionality of four analog switches or digital control signals in one compact package.

Key Features

  • Wide Operating Voltage Range: The device operates at a wide voltage range of 2 V to 6 V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Low Power Consumption: It features a low power consumption characteristic, which is crucial for battery-operated and power-sensitive applications.
  • High On-Off Output Voltage Ratio: The high degree of isolation between the switch and the signal allows for minimal signal distortion.
  • Low Crosstalk Between Switches: The device is designed to minimize interference between the switches, ensuring signal integrity.
  • Fast Switching: The SN74AHC4066NG4 offers fast switching characteristics, which is essential for high-speed signal processing tasks.
  • Low On-State Resistance: With a low on-state resistance, the switch ensures minimal signal loss and heat generation.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, which safeguards it against damage from static electricity.

Applications

The versatility of the SN74AHC4066NG4 makes it an excellent choice for a wide array of applications, such as analog and digital multiplexing, signal gating, and communication systems. It is also commonly used in test equipment, instrumentation, and telecommunication circuits where high-speed, low-power operation is required.

Package and Quality

The device is available in a 14-pin PDIP (Plastic Dual-In-Line Package), which is suitable for through-hole mounting. Texas Instruments ensures that each device meets or exceeds industry standards for quality and reliability, making the SN74AHC4066NG4 a reliable choice for designers and engineers.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess