EN
  • EN
  • DE

SN74AHC2G02HDCU3

Part No SN74AHC2G02HDCU3
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description NOR GATE, AHC/VHC/H/U/V SERIES / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74AHC2G02
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 670832-SN74AHC2G02HDCU3
Ultra Librarian 3D Model Ultra Librarian SN74AHC2G02HDCU3 CAD Model

Description

The SN74AHC2G02HDCU3 is a high-performance, dual 2-input positive-NOR gate integrated circuit from Texas Instruments, designed to operate from a 2 V to 5.5 V supply. This versatile component is part of the AHC family, which is known for its low power consumption and high speed, making it suitable for a wide range of applications, including battery-powered devices, portable electronics, and high-speed data processing systems.

Key Features

  • Voltage Range: The device can function within a supply voltage range of 2 V to 5.5 V, providing flexibility for various logic-level requirements.
  • Logic Type: Dual 2-input positive-NOR gate, a fundamental logic gate used in digital circuits.
  • Output Drive Capability: Capable of driving up to 8 mA at 5 V, allowing it to control LEDs, transistors, and other logic inputs that require a moderate current level.
  • Low Power Consumption: The AHC series is known for its low power usage, which is critical in battery-operated and power-sensitive applications.
  • High-Speed Operation: Offers fast propagation delays, typically 8 ns at 5 V, which is ideal for high-speed data processing and communication systems.
  • Package: Supplied in an ultra-small, leadless, thin shrink small outline package (DQFN), which saves board space and is suitable for space-constrained applications.
  • Temperature Range: Designed to operate over a broad temperature range from -40°C to 85°C, ensuring reliability and performance in extreme conditions.

Applications

The SN74AHC2G02HDCU3 is engineered for a variety of digital applications. Its compact size and low power consumption make it an excellent choice for portable and battery-powered devices, while its speed capabilities allow it to be used in data processing, computing, and high-speed communication systems. Additionally, its wide voltage range and robust temperature tolerance make it suitable for industrial controls, consumer electronics, and automotive systems that require reliable logic operations under varying environmental conditions.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74AHC2G02HDCU3 is no exception and is manufactured to meet the highest industry standards, ensuring stable and consistent performance for the lifetime of your product.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess