EN
  • EN
  • DE

SN74AHC244PWRE4

Part No SN74AHC244PWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74AHC244
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260000-SN74AHC244PWRE4
Ultra Librarian 3D Model Ultra Librarian SN74AHC244PWRE4 CAD Model

Description

Product Overview: SN74AHC244PWRE4

The SN74AHC244PWRE4 is a high-quality integrated circuit produced by the reputable manufacturer, Texas Instruments. This device is part of the AHC family and functions as an octal buffer and line driver with 3-state outputs. It is designed to ensure optimal performance in a wide array of electronic applications that require the driving of bus lines or buffering of memory address registers.

Key Features

  • Logic Type: Octal buffer/line driver with 3-state outputs
  • Operating Voltage Range: 2 V to 5.5 V, catering to low voltage applications and compatible with TTL levels
  • Current - Output High, Low: 8mA, 8mA, providing sufficient drive capability
  • Logic Level - Low: 0.1 V, ensuring a clear distinction between high and low logic levels for improved noise immunity
  • Logic Level - High: 2 V, accommodating a wide range of input signals
  • IC Output Type: Tri-state, offering the ability to put the output in a high impedance state, thus allowing for bus sharing
  • Mounting Type: Surface Mount, for modern PCB design and manufacturing processes
  • Package / Case: TSSOP-20, a compact and space-efficient packaging option

Applications

The SN74AHC244PWRE4 is versatile and can be used in a variety of electronic systems. Its primary applications include:

  • Driving bus lines or communication buses
  • Buffering memory address registers
  • Supporting multiplexed data transmission
  • Interfacing between different voltage domains

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHC244PWRE4 is no exception. It is designed to meet high standards of reliability and performance, ensuring that it can withstand the rigors of industrial and commercial use.

Environmental and Regulatory Compliance

The SN74AHC244PWRE4 is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This makes it an environmentally friendly choice for manufacturers who are conscious about reducing their ecological footprint.

In summary, the SN74AHC244PWRE4 from Texas Instruments is a robust and reliable solution for systems requiring high-quality octal buffers and line drivers. Its compatibility with various voltage levels and tri-state output functionality make it a flexible choice for designers and engineers looking to optimize their electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2074 $50.8130
515+ $0.1943 $100.0645
800+ $0.1878 $150.2400
1,150+ $0.1746 $200.7900
1,490+ $0.1681 $250.4690
1,860+ $0.1615 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,220 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess