The SN74AHC1GU04 is a single inverter gate manufactured by Texas Instruments. It belongs to the AHC (Advanced High-Speed CMOS) logic family, which offers high speed and low power consumption.
Applications:
- General-Purpose Logic Inversion
- Oscillators
- Signal Shaping
- Clock Buffering
- Simple Digital Circuits
Features:
- Single Inverter Gate
- Wide Operating Voltage Range: 2V to 5.5V
- Low Power Consumption
- High Output Drive Capability
- Schmitt-Trigger Inputs for Noise Immunity
- Propagation Delay: Typically 4.5 ns at 5V
- Available in Small Packages (e.g., SOT-23, SC-70)
Benefits:
- Simple and versatile logic function
- Fast switching speeds for high-performance applications
- Low power consumption reduces system power requirements
- High noise immunity ensures reliable operation in noisy environments
- Small package size allows for compact designs
- Wide operating voltage range provides flexibility in system design
Additional Details:
The SN74AHC1GU04 performs a simple logic inversion, where the output is the opposite of the input. The Schmitt-trigger inputs provide hysteresis, which improves noise immunity and prevents oscillations. The high output drive capability allows the gate to drive multiple loads. Specific switching characteristics, input/output voltage levels, and power consumption figures can be found in the device's datasheet.