EN
  • EN
  • DE

SN74AHC1G04DRLRG4

Part No SN74AHC1G04DRLRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE INVERTER GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V ~ 1.65 V
Logic Level - High 1.5 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package SOT-5
Package SOT-553
Win Source Part Number 1253474-SN74AHC1G04DRLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74AHC1G04
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G04DRLRG4 CAD Model

Description

Product Overview: SN74AHC1G04DRLRG4

The SN74AHC1G04DRLRG4 is a high-speed CMOS device from Texas Instruments, designed to deliver the functionality of a single inverter gate. This integrated circuit is part of the advanced high-speed CMOS (AHC) family, which is characterized by its low power consumption and high noise immunity, making it an ideal choice for a wide range of applications.

Key Features

  • Logic Type: Inverter
  • Output Type: Standard
  • Number of Elements: Single
  • Number of Pins: 5
  • Supply Voltage Range: 2 V to 5.5 V
  • Operating Temperature Range: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOT-553

The SN74AHC1G04DRLRG4 features a single inverter gate that operates with a wide supply voltage range from 2V to 5.5V. This makes it versatile for interfacing with both 3.3V and 5V logic levels, ensuring compatibility with a broad array of microcontrollers and digital systems.

With its compact SOT-553 package, this device is optimized for space-constrained applications where board real estate is at a premium. Despite its small size, it provides robust performance with a typical propagation delay (tpd) of just 8 ns at 5V, ensuring fast and reliable logic operations for high-speed digital circuits.

The operating temperature range of -40°C to +125°C guarantees stability and functionality across various environmental conditions, making it suitable for industrial, automotive, and consumer electronics applications.

Applications

The SN74AHC1G04DRLRG4 is commonly used in logic level conversion, signal inversion, pulse shaping, and oscillator circuits. Its high-speed performance and low power consumption make it an excellent choice for portable and battery-powered devices, communication systems, and complex digital signal processing.

For designers and engineers looking for a reliable inverter gate with high noise immunity and low power dissipation, the SN74AHC1G04DRLRG4 from Texas Instruments represents a robust solution that combines performance with practicality.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess