EN
  • EN
  • DE

SN74AHC138N

Part No SN74AHC138N
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC 3-8 LINE DECODR/DEMUX 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74AHC138
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253444-SN74AHC138N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC138N CAD Model

Description

The SN74AHC138N is a high-speed, 3-to-8 line decoder/demultiplexer designed by Texas Instruments. This integrated circuit is part of the advanced high-speed CMOS (AHC) family, which is known for its robust performance and compatibility with a wide range of applications.

Key Features:

  • Logic Family: The device operates as part of the AHC logic family, ensuring high-speed operation with low power consumption.
  • Operating Voltage: It is designed to work with a 2-V to 5.5-V V<sub>CC operating voltage range, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Functionality: The SN74AHC138N decodes a 3-bit binary address to one of eight output lines, effectively demultiplexing a higher-level signal into multiple lower-level signals.
  • Output Drive Capability: This device can drive up to 8 mA at 5 V, allowing it to directly drive small LEDs and other low-power output devices.
  • Multiple Gating Options: It includes three enable inputs (two active-low and one active-high) to facilitate the demultiplexing of multiple signals and to increase the flexibility of the device within complex systems.

Applications:

The SN74AHC138N is versatile and can be used in various applications such as:

  • Memory decoding or data routing in microprocessor/microcontroller-based systems
  • Control logic for digital systems
  • Address decoding for memory banks
  • Peripheral power management

Package and Quality:

The device is offered in a 16-pin plastic DIP (Dual In-line Package), which is a common package for easy insertion into standard breadboards and sockets. Furthermore, Texas Instruments ensures that each product meets rigorous quality and performance standards, providing reliability and consistency across a wide range of operating conditions.

With its combination of speed, power efficiency, and versatile functionality, the SN74AHC138N from Texas Instruments stands as a reliable choice for designers looking to implement efficient decoding and demultiplexing solutions in their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess