EN
  • EN
  • DE

SN74AHC125QDR

Part No SN74AHC125QDR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74AHC125
Other Names TEXTISSN74AHC125QDR,2156-SN74AHC125QDR-TITR
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259984-SN74AHC125QDR
Ultra Librarian 3D Model Ultra Librarian SN74AHC125QDR CAD Model

Description

Product Overview: SN74AHC125QDR from Texas Instruments

The SN74AHC125QDR is a high-performance, quadruple bus buffer gate integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced chip features four independent buffer gates with 3-state outputs, which makes it an ideal component for driving bus lines or buffer memory address registers. The SN74AHC125QDR is part of the AHC (Advanced High-Speed CMOS) family, known for its robustness and low power consumption.

Key Features

  • Operating Voltage: The device operates over a broad voltage range of 2V to 5.5V, providing flexible compatibility with various logic levels and enabling use in a wide range of applications.
  • High-Speed: With a typical propagation delay (tpd) of only 8.5 ns at 5V, the SN74AHC125QDR ensures high-speed data transmission, which is crucial for modern high-speed digital systems.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for bus arbitration without conflict and enabling multiple devices to share a common data bus.
  • Low Power Consumption: The AHC technology ensures low power dissipation, with a typical ICC of only 20 µA at 5V. This makes the SN74AHC125QDR suitable for battery-powered and energy-efficient applications.
  • Drive Capability: Each output can drive up to 8 LSTTL loads, providing sufficient current to handle capacitive loads and minimize signal distortion.

Applications

The SN74AHC125QDR is versatile and can be used in a variety of digital applications. These include:

  • Buffering and driving bus lines in computing and digital systems
  • Memory address registers
  • Control systems
  • Data management and communication systems

Quality and Reliability

As with all Texas Instruments products, the SN74AHC125QDR is manufactured to the highest quality standards. It is available in a small-outline package (SOP) with the industry-standard footprint for easy integration into various designs. The device also meets or exceeds the specifications of the JEDEC standard, ensuring reliability and interoperability.

Whether you are designing a complex digital system or simply need a reliable buffer gate, the SN74AHC125QDR from Texas Instruments offers the performance and quality that engineers trust.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3971 $51.6230
310+ $0.3259 $101.0290
480+ $0.3157 $151.5360
655+ $0.3055 $200.1025
850+ $0.2953 $251.0050
1,135+ $0.2648 $300.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,860 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess