EN
  • EN
  • DE

SN74AHC02DGVR

Part No SN74AHC02DGVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2 - INPUT POSITIVE - NOR GATES | IC GATE NOR 4CH 2-INP 14TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type NOR Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay at V, Max CL 8.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-TVSOP
Manufacturer Package 14-TFSOP
Family Part Number 74AHC02
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253396-SN74AHC02DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC02DGVR CAD Model

Description

Product Overview: SN74AHC02DGVR by Texas Instruments

The SN74AHC02DGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular device is a part of the AHC family, which stands for Advanced High-Speed CMOS. The SN74AHC02DGVR is a quadruple 2-input positive-NOR gate that combines the advantages of both CMOS and bipolar transistors to deliver the speed of bipolar with the low power consumption of CMOS technology.

Key Features

  • Logic Type: 2-Input Positive-NOR Gate
  • Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic applications and making it compatible with TTL levels.
  • Output Drive Capability: Can drive up to 8 LSTTL loads, providing ample current for downstream devices.
  • Operating Temperature: Ranges from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.
  • Package: Comes in a compact TVSOP (Thin Shrink Small Outline Package) with 8 pins, designed for space-saving on PCBs.
  • Logic Family: AHC, known for its high noise immunity and low power consumption.

Applications

The versatility of the SN74AHC02DGVR makes it suitable for a broad range of applications, including:

  • Logic level translation
  • Signal gating
  • Function generation
  • Complex logic circuit implementation
  • Computing and data processing
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHC02DGVR is no exception. It is designed to meet the stringent requirements of the industrial and consumer electronics markets, ensuring high reliability and performance. Additionally, the product is RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

Conclusion

The SN74AHC02DGVR from Texas Instruments is an ideal choice for designers looking for a reliable and efficient solution for their digital logic needs. With its combination of speed, low power, and compact footprint, this NOR gate is an essential component for modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess