EN
  • EN
  • DE

SN74ACT241N

Part No SN74ACT241N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 2 Element Bit per Element Output
Manufacturer Texas Instruments
Series 74ACT
Package Tube
Family Name 74ACT241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-4383-5, SN74ACT241NE4, -296-4383-5-ND, -296-4383-5, SN74ACT241NE4-ND, -SN74ACT241N-NDR, -SN74ACT241NE4-NDR, -SN74ACT241NE4
Quantity per package 20
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849414-SN74ACT241N
Ultra Librarian 3D Model Ultra Librarian SN74ACT241N CAD Model

Description

The SN74ACT241N is a high-performance, octal buffer and line driver designed to provide bidirectional drive current for bus-oriented systems. Manufactured by Texas Instruments, this integrated circuit is a part of the ACT (Advanced CMOS Technology) family, which is known for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs.
  • Number of Channels: 8, allowing for the control of eight separate input and output lines.
  • Operating Voltage: 4.5V to 5.5V, making it suitable for typical 5V digital systems.
  • Output Drive Current: ±24mA, providing sufficient current for most high-speed signaling requirements.
  • IC Package Type: PDIP (Plastic Dual-In-Line Package), which is widely used and easy to handle for prototyping and manufacturing.
  • Pin Count: 20-pin configuration for easy integration into various circuit designs.

Applications

The SN74ACT241N is versatile and can be used in a variety of digital applications. Its primary function is to serve as an interface between two buses or as a buffer for a high-capacity bus system. Its uses include:

  • Memory drivers
  • Bus-oriented receivers and transmitters
  • Input/output port drivers
  • Backplane drivers

Performance and Quality

With Texas Instruments' reputation for quality and performance, the SN74ACT241N is designed to maintain signal integrity while minimizing power consumption. It operates over a wide temperature range and has inputs that are immune to edge rate effects, offering reliable performance in demanding environments.

Design Resources

Designers can access a wealth of resources provided by Texas Instruments, including datasheets, application notes, and simulation tools. These resources help streamline the design process, from initial concept to final product implementation, ensuring the SN74ACT241N can be integrated with ease and confidence.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6953 $52.1475
180+ $0.5706 $102.7080
275+ $0.5527 $151.9925
375+ $0.5349 $200.5875
485+ $0.5171 $250.7935
650+ $0.4636 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess