The SN74ACT11DG4 from Texas Instruments is a high-performance, triple 3-input AND gate integrated circuit, designed to operate with a 4.5 V to 5.5 V power supply. This device features three independent gates, each with three inputs, making it a versatile component for a wide range of digital logic applications.
Key Features
- Logic Type: Triple 3-Input Positive-AND Gate
- Operating Voltage: 4.5 V to 5.5 V
- Output Current: -24 mA to 24 mA
- IC Package Type: SOIC-14
- Propagation Delay Time: 9.5 ns at 5 V
- Operating Temperature: -40°C to 85°C
Performance and Quality
The SN74ACT11DG4 is built to deliver high-speed performance with a typical propagation delay of only 9.5 ns at 5 V. This makes it suitable for high-speed signal processing applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.
Applications
With its robust logic capabilities, the SN74ACT11DG4 is ideal for various applications, including:
- Complex logic functions
- Signal gating
- Logic level shifting
- Computer servers
- Networking equipment
- Industrial controls
Reliability and Support
Texas Instruments is known for its commitment to quality and reliability. The SN74ACT11DG4 is no exception, offering customers the assurance of a well-tested, robust device. Additionally, Texas Instruments provides comprehensive technical support and extensive documentation, including datasheets, application notes, and design resources, to facilitate the integration of the SN74ACT11DG4 into various projects.
Ordering Information
The SN74ACT11DG4 is available in a 14-pin SOIC package, ensuring easy integration into PCB designs. For ordering or to request samples, please visit the Texas Instruments website or contact your local authorized distributor.