The SN74ACT04PWRG4 from Texas Instruments is a high-performance, hex inverter integrated circuit that is designed to be a crucial component in a wide range of electronic systems. This device features six independent inverters and is part of the 74ACT series, known for its high-speed CMOS logic. The SN74ACT04PWRG4 is specifically crafted to deliver reliable logic inversion with a significant emphasis on speed and power efficiency.
Key Features
- Logic Type: Hex Inverter
- Supply Voltage Range: 4.5V to 5.5V, making it ideal for 5V systems.
- Operating Temperature: -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
- Logic Level: TTL-Compatible, allowing for easy integration into existing TTL systems.
- Output Drive Capability: Capable of driving up to 24mA, providing sufficient current for a variety of loads.
- Package: TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint for space-constrained applications.
Applications
The SN74ACT04PWRG4 is versatile and can be used in numerous applications, including:
- Wired and wireless communication systems
- Signal processing
- Computing devices
- Control systems
- Consumer electronics
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ACT04PWRG4 is no exception. It is manufactured using the company's advanced semiconductor processes, which ensures high levels of performance and durability. This product is also RoHS compliant, minimizing the environmental impact by restricting the use of hazardous substances.
Overall, the SN74ACT04PWRG4 is a robust and reliable solution for designers looking to implement logic inversion in their circuits with a device that offers high speed, low power consumption, and a small form factor.