EN
  • EN
  • DE

SN74AC32DBR

Part No SN74AC32DBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14SSOP / OR Gate IC 4 Channel 14-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number 74AC32
Other Names SN74AC32DBRE4,296-4317-6,2156-SN74AC32DBR,-SN74AC32DBRR,-SN74AC32DBRE4R,296-4317-2,-296-4317-1,296-4317-1,SN74AC32DBRG4,SN74AC32DBRG4,SN74AC32DBRE4,296-4317-1R,296-4317-2R,-SN74AC32DBRG4R,-296-4317-1,TEXTISSN74AC32DBR,-SN74AC32DBRG4,-SN74AC32DBRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258167-SN74AC32DBR
Ultra Librarian 3D Model Ultra Librarian SN74AC32DBR CAD Model

Description

Product Overview: SN74AC32DBR from Texas Instruments

The SN74AC32DBR is a high-performance, quad 2-input OR gate integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced logic gate is part of the 74AC series, known for its fast switching speeds and efficient operation. The SN74AC32DBR is designed to meet the needs of a wide range of applications, from industrial and automotive systems to consumer electronics and communication devices.

Key Features:

  • Logic Type: The device features four independent 2-input OR gates, which allow for the implementation of logical operations in digital circuits.
  • Operating Voltage: It operates over a broad voltage range of 2V to 6V, providing a flexible solution for systems with varying power levels.
  • High Speed: With a typical propagation delay time of just 4.3ns at 5V, the SN74AC32DBR ensures rapid signal processing, which is crucial for high-speed applications.
  • Output Drive Capability: The chip can drive up to 24mA at the output, enabling it to control LEDs, transistors, and other logic inputs that require higher current.
  • Package: The device comes in a SSOP (Shrink Small Outline Package) form factor, under the part number SN74AC32DBR, providing a compact footprint suitable for space-constrained applications.

Applications:

The versatility of the SN74AC32DBR makes it an ideal choice for a variety of applications. Its ability to perform at high speeds with reliable logic operations is beneficial for:

  • Complex logic circuits
  • Data processing systems
  • Communication infrastructure
  • Control systems
  • Embedded systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The SN74AC32DBR is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the highest industry standards. This ensures that each chip delivers consistent performance and longevity, even in the most demanding environments.

In conclusion, the SN74AC32DBR from Texas Instruments represents a blend of high-speed operation, robustness, and compact packaging, making it a top choice for designers looking to incorporate reliable logic functionality into their electronic systems.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3358 $50.3700
365+ $0.2756 $100.5940
565+ $0.2670 $150.8550
775+ $0.2584 $200.2600
1,005+ $0.2497 $250.9485
1,340+ $0.2239 $300.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess