SN74AC240QPWRG4Q1 - Texas Instruments Octal Buffer/Line Driver
The SN74AC240QPWRG4Q1 from Texas Instruments is a high-performance, octal buffer and line driver designed to provide bidirectional drive currents of up to 24 mA at voltages ranging from 2 V to 6 V. This integrated circuit is crafted to facilitate the transmission of data signals from the output of one digital circuit to the input of another while maintaining signal integrity and drive strength.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Operating Voltage Range: 2 V to 6 V, which allows for flexible use in various logic environments and systems
- Drive Current: ±24 mA output drive at 5 V, ensuring strong signal transmission over long distances or through capacitive loads
- Package: TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications
- Temperature Range: Qualified for automotive applications, it operates over a temperature range of -40°C to 85°C
- Logic Family: AC
- Mounting Type: Surface Mount
Applications:
The SN74AC240QPWRG4Q1 is suitable for a wide range of applications, particularly in the automotive industry where robustness and reliability are paramount. It is commonly used for driving bus lines or buffer memory address registers. Its design is optimized for balanced propagation delays and low input capacitance, making it an excellent choice for interfacing with high-speed microprocessors.
Quality and Reliability:
As with all Texas Instruments products, the SN74AC240QPWRG4Q1 is manufactured to the highest quality standards. It features over-voltage tolerant inputs, which enhance the device's robustness against static discharge and electrical over-stress. Additionally, the device is part of the Texas Instruments' automotive-grade product lineup, ensuring it meets stringent industry requirements for performance and reliability.
Ordering and Packaging:
The device is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For ordering, the complete part number SN74AC240QPWRG4Q1 ensures the procurement of this specific automotive-grade octal buffer/line driver.