SN74AC14N Hex Schmitt-Trigger Inverters
The SN74AC14N is a high-quality integrated circuit produced by the renowned manufacturer Texas Instruments. This device features six independent Schmitt-Trigger inverters, making it a versatile component for a wide range of electronic applications. Each inverter on the SN74AC14N chip exhibits a unique hysteresis characteristic that is ideal for transforming noisy input signals into clean digital outputs, thus ensuring signal integrity.
Key Features:
- Logic Type: Hex Inverter Schmitt Trigger
- Supply Voltage Range: 2 V to 6 V
- Operating Temperature: -40°C to 85°C
- Logic Case Style: DIP
- No. of Pins: 14 pins
- Propagation Delay: 8ns at 5V
- Output Current: ±24 mA
- Mounting Type: Through Hole
Designed for 5-V VCC operation, the SN74AC14N is also compatible with mixed-voltage mode applications, and can be used in systems that require 2 V to 6 V, making it highly adaptable for different design requirements. The device's robust construction ensures it can function reliably within an industrial temperature range of -40°C to 85°C.
The SN74AC14N comes in a Dual-In-Line Package (DIP), which is ideal for prototyping, educational purposes, and small-scale production. The through-hole mounting design allows for easy insertion into printed circuit boards (PCBs) and is favored by hobbyists and professionals alike for its ease of handling and soldering.
With its fast propagation delay of only 8ns at a 5V supply, and the ability to drive loads up to ±24 mA, this chip is suitable for high-speed signal processing and buffering applications. It is commonly used in wave shaping, signal conditioning, and in circuits where noise immunity and linearity are crucial.
Whether you're designing a complex digital system or simply need a reliable inverter for a basic project, the SN74AC14N from Texas Instruments is a solid choice that combines performance, versatility, and durability.