EN
  • EN
  • DE

SN74AC11IDRQ1

Part No SN74AC11IDRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14SOIC / AND Gate IC 3 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AC11
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257523-SN74AC11IDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AC11IDRQ1 CAD Model

Description

The SN74AC11IDRQ1 is a high-performance, triple 3-input positive-AND gate integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced logic gate IC is specifically engineered to meet the rigorous demands of automotive and industrial applications, offering both reliability and functionality in a compact form factor.

Key Features

  • Device Type: Triple 3-input AND gate
  • Operating Voltage: 2V to 6V, accommodating a wide range of applications and ensuring compatibility with various logic levels.
  • Output Current: ±24-mA output drive at 5 V, which is suitable for driving multiple loads simultaneously.
  • Operating Temperature: -40°C to 125°C, ensuring reliable performance under extreme conditions.
  • Package: The IC comes in a SOP (Small Outline Package) with a 14-pin configuration, known for its space-saving design.
  • Qualification: Automotive Grade 1, reflecting its compliance with automotive industry standards for electronic components.

Applications

The versatility of the SN74AC11IDRQ1 makes it suitable for a broad range of applications within the automotive sector, including engine control units, body electronics, and infotainment systems. Its robust design also makes it ideal for industrial automation, where precision and durability are paramount.

Performance and Quality

TI's SN74AC11IDRQ1 is designed for optimal performance with features such as Schmitt-trigger inputs that enhance noise immunity and facilitate slow input transition. The IC also boasts a balanced propagation delay and transition times, which contribute to its reliable high-speed operation.

Environmental Compliance

Committed to environmental stewardship, Texas Instruments ensures that the SN74AC11IDRQ1 is lead-free and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements for electronic components.

Overall, the SN74AC11IDRQ1 from Texas Instruments stands out as a superior choice for designers seeking a high-quality, durable, and versatile logic gate solution for automotive and industrial electronics.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3231 $50.0805
380+ $0.2652 $100.7760
585+ $0.2569 $150.2865
805+ $0.2486 $200.1230
1,045+ $0.2403 $251.1135
1,395+ $0.2154 $300.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess