SN74AC08N Quad 2-Input Positive-AND Gate
The SN74AC08N is a high-performance, quad 2-input AND gate integrated circuit from Texas Instruments, designed to operate with exceptional speed and reliability. This device is part of the 74AC series, which is renowned for its advanced CMOS logic technology, offering a balance between speed and power consumption.
Each of the four independent gates performs the Boolean function Y = A • B or Y = (A\+B)\', where Y is the output, and A and B are the inputs. The SN74AC08N is characterized for operation from -40°C to 85°C, making it suitable for a wide range of industrial and commercial applications.
Key Features:
- Logic Type: Quad 2-Input Positive-AND Gate
- Package / Case: 14-DIP (0.300", 7.62mm)
- Logic Level - Low: 1.5V
- Logic Level - High: 3.85V
- Max Operating Temperature: 85°C
- Min Operating Temperature: -40°C
- Mounting Type: Through Hole
- Supply Voltage: Operates at 2V to 6V
- Current - Quiescent (Max): 2µA
- IC Output Type: Standard
The SN74AC08N offers a robust design with its standard DIP package, making it easy for through-hole mounting on printed circuit boards. It is ideal for implementing logical AND functions in a variety of digital circuits. With a low quiescent current, it conserves power when in a static state, yet it provides a high current drive capability when active.
Texas Instruments ensures that the SN74AC08N meets strict quality standards, providing reliable performance for both prototyping and mass production needs. Its versatility and durability make it a preferred choice for engineers and designers looking for a dependable logic gate solution.