The SN74AC04 is a high-speed hex inverter chip designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74AC series, known for its advanced high-speed CMOS logic. The SN74AC04 is a versatile component that is commonly used in a wide range of digital applications where inverting functions are required.
Key Features
- Logic Type: Inverter
- Number of Circuits: Six independent inverters
- Supply Voltage Range: 2 V to 6 V
- Operating Temperature: -40°C to 85°C
- Output Drive Capability: Capable of driving 10 LSTTL loads
- Propagation Delay Time: Fast propagation delay times
- IC Package Type: Available in various package types, including SOIC, DIP, and TSSOP
The SN74AC04 provides excellent noise immunity and stable performance due to its balanced propagation delays and symmetrical output impedance. It is designed to operate from a wide range of supply voltages, making it suitable for battery-powered devices, as well as industrial and automotive applications.
Applications
The SN74AC04 hex inverter is an essential component in digital signal processing and can be used in a variety of applications such as:
- Logic inversion
- Signal gating
- Oscillator circuits
- Pulse shaping
- Waveform generation
Its robust design ensures reliable operation in harsh environments, making it an ideal choice for critical applications that demand high reliability and longevity.
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74AC04 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. With Texas Instruments' reputation for excellence, you can trust the SN74AC04 to perform consistently in your electronic designs.