EN
  • EN
  • DE

SN74AC02M

Part No SN74AC02M
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010570-SN74AC02M
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AC02M CAD Model

Description

The SN74AC02M is a high-performance, quadruple 2-input NOR gate integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. Designed with advanced silicon-gate CMOS technology, it offers a perfect balance of speed, power efficiency, and functionality, making it an ideal choice for a wide range of digital applications.

Key Features:

  • Logic Type: Quadruple 2-input NOR Gate
  • Package: Supplied in a compact SOIC-14 (Small Outline Integrated Circuit) package, it is suitable for space-constrained applications while ensuring reliable connectivity.
  • Operating Voltage: The device operates at a voltage range of 2V to 6V, providing ample flexibility for various power environments and compatibility with TTL (Transistor-Transistor Logic) levels.
  • High Drive: It has the capability to drive up to 24mA at the output, allowing for robust signal transmission and the ability to drive multiple inputs simultaneously.
  • Speed: The SN74AC02M boasts a fast propagation delay, ensuring quick response times and efficient data processing in your digital systems.
  • Temperature Range: This device is operational over a broad temperature range, from -40°C to 85°C, suitable for industrial applications.

Applications:

The versatile nature of the SN74AC02M makes it suitable for an array of applications, including:

  • Logic circuits and digital signal processing
  • Networking equipment and data communication systems
  • Embedded systems and microcontroller interfaces
  • Consumer electronics
  • Industrial control systems

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74AC02M is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards for performance and reliability.

For detailed information, technical specifications, and support resources, customers are advised to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess