EN
  • EN
  • DE

SN74AC00PW

Part No SN74AC00PW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay at V, Max CL 8ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74AC00
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1253215-SN74AC00PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AC00PW CAD Model

Description

The SN74AC00PW from Texas Instruments is a high-speed quadruple 2-input NAND gate integrated circuit, designed to operate from a wide range of power supply voltages. This versatile component is part of the 74AC family, known for its improved speed and output drive over the 74HC series, making it suitable for a variety of digital applications.

Key Features:

  • Logic Type: NAND Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Output Drive Capability: -24mA/+24mA
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 14-pin TSSOP (Thin Shrink Small Outline Package)
  • RoHS: Compliant

Performance Advantages:

The SN74AC00PW offers excellent performance with fast switching times, typically 8.5 ns at 5V, which is essential for high-speed digital systems. Its robust output drive capability ensures reliable operation even with heavy load conditions.

Applications:

With its wide operating voltage range and high-speed performance, the SN74AC00PW is ideally suited for a broad range of applications, including:

  • Logic level translation
  • Wave shaping and signal processing
  • Function generators
  • Address decoders
  • Oscillator circuits

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74AC00PW is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in your electronic designs.

Environmental Compliance:

The SN74AC00PW is RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of hazardous substances in its manufacturing process. This commitment to environmental responsibility makes it an ideal choice for eco-conscious electronic projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4523 $52.0145
270+ $0.3712 $100.2240
420+ $0.3596 $151.0320
575+ $0.3480 $200.1000
745+ $0.3364 $250.6180
995+ $0.3016 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess