EN
  • EN
  • DE

SN74ABTH16823DLG4

Part No SN74ABTH16823DLG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 9BIT 56SSOP / Flip Flop 1 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABTH
Package Tube
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 9
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 5.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 500 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-SSOP
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Base Product Number 74ABTH16823
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258694-SN74ABTH16823DLG4
Ultra Librarian 3D Model Ultra Librarian SN74ABTH16823DLG4 CAD Model

Description

SN74ABTH16823DLG4 by Texas Instruments

The SN74ABTH16823DLG4 is a high-performance integrated circuit from Texas Instruments, specifically designed to meet the demanding requirements of modern digital systems. This chip is a member of the ABT family of products, known for their advanced biCMOS technology which combines the strength of both bipolar and CMOS logic families to deliver high-speed operation while maintaining low power consumption.

This particular device is a 18-bit universal bus driver with 3-state outputs, making it an excellent choice for driving bus lines or buffering memory address registers. The SN74ABTH16823DLG4 features two separate 9-bit bus driver sections, each with its own output-enable (OE) control, which allows for greater flexibility in control and bus management.

Key Features:

  • Logic Type: Universal Bus Drivers (UBD)
  • Number of Bits per Element: 18
  • Number of Elements: 2
  • Output Type: 3-State
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: -32mA / 64mA
  • Mounting Type: Surface Mount
  • Package / Case: 56-BSSOP (0.295", 7.50mm Width)
  • Operating Temperature: -40°C to 85°C

The device's high drive (-32mA/64mA) and low input current (±100µA) make it particularly well-suited for interfacing with high-capacitance loads or multiple outputs. With a wide operating voltage range of 4.5V to 5.5V, the SN74ABTH16823DLG4 can be used in a variety of digital environments, from industrial applications to consumer electronics.

For ease of implementation, the SN74ABTH16823DLG4 comes in a 56-BSSOP (0.295", 7.50mm Width) package, which is ideal for surface-mount technology (SMT). The device also supports an extended operating temperature range from -40°C to 85°C, ensuring reliability and performance under varying environmental conditions.

Whether you're designing a high-speed data acquisition system, a complex computing architecture, or any application requiring robust and reliable bus driving capabilities, the SN74ABTH16823DLG4 from Texas Instruments is a choice that promises to deliver both performance and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess