EN
  • EN
  • DE

SN74ABTH16460DGGR

Part No SN74ABTH16460DGGR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REGISTERED TRANSCVR 56TSSOP / 4-TO-1 Multiplexed/Demultiplexed Transceivers IC 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABTH
Package Tape & Reel
Product Status Obsolete
Logic Type 4-TO-1 Multiplexed/Demultiplexed Transceivers
Supply Voltage 4.75V ~ 5.5V
Number of Bits 5
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 74ABTH16460
Other Names -74ABTH16460DGGRG4,-74ABTH16460DGGRE4,296-4127-1,-74ABTH16460DGGRE4R,296-4127-2,-296-4127-1,-296-4127-1,296-4127-6,-74ABTH16460DGGRG4R,-SN74ABTH16460DGGRR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256267-SN74ABTH16460DGGR
Ultra Librarian 3D Model Ultra Librarian SN74ABTH16460DGGR CAD Model

Description

Product Overview: SN74ABTH16460DGGR

The SN74ABTH16460DGGR from Texas Instruments is a high-performance, 16-bit universal bus transceiver designed to meet the demanding needs of high-speed data communication systems. This integrated circuit is part of the ABT family of products, which are known for their advanced biCMOS technology, offering a perfect blend of high speed and low power consumption.

Key Features

  • High-Speed Data Transfer: The device is capable of transferring data at a rapid pace, which is essential for modern digital systems that require quick data throughput.
  • Bi-Directional Interface: With its 16-bit bidirectional data bus, the SN74ABTH16460DGGR can send and receive data, providing versatile interfacing options.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power dissipation, making it suitable for energy-efficient applications.
  • Live Insertion and Extraction: Its design allows for live insertion and extraction, minimizing system downtime and facilitating maintenance and upgrades.
  • 3-State Outputs: The device features 3-state outputs, which enable connection to a shared data bus, as they can be placed in a high-impedance state to avoid bus contention.

Applications

The SN74ABTH16460DGGR is ideal for a wide range of applications, including:

  • High-speed data acquisition systems
  • Telecommunications
  • Servers and networking equipment
  • Bus interface or bus expansion applications

Product Specifications

This transceiver operates within a voltage range of 4.5V to 5.5V, which is typical for 5V digital logic, allowing for easy integration with existing systems. The device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) form factor, designated by the DGGR suffix, which is conducive to space-constrained applications due to its compact size.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ABTH16460DGGR is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring long-term performance and stability in a variety of operating conditions.

With its robust feature set and adherence to Texas Instruments' rigorous quality standards, the SN74ABTH16460DGGR is a smart choice for designers looking to implement a high-speed, reliable bus transceiver in their digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess