EN
  • EN
  • DE

SN74ABTE16246DLR

Part No SN74ABTE16246DLR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 11-BIT I-WS BUS TXRX 48-SSOP / Incident-Wave Switching Bus Transceivers IC 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABTE
Package Tape & Reel
Logic Type Incident-Wave Switching Bus Transceivers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 11
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74ABTE16246
Other Names -296-4120-1,SN74ABTE16246DLRG4,296-4120-1R,-SN74ABTE16246DLRG4,2156-SN74ABTE16246DLR,296-4120-2,-296-4120-1,-SN74ABTE16246DLRG4R,296-4120-1,296-4120-6,SN74ABTE16246DLRG4,TEXTISSN74ABTE16246DLR,296-4120-2R,-SN74ABTE16246DLRR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256269-SN74ABTE16246DLR
Ultra Librarian 3D Model Ultra Librarian SN74ABTE16246DLR CAD Model

Description

Product Overview: SN74ABTE16246DLR

The SN74ABTE16246DLR is a high-performance integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments. This product falls under the category of bus transceivers and is specifically designed to provide bidirectional transmission of data between two buses of different voltage levels.

The device features 16-bit dual-supply bus transceivers with 3-state outputs, which means it can drive or receive data on either side of the device, making it incredibly versatile for various digital applications. The SN74ABTE16246DLR is particularly suited for systems that require a high-speed interface between different voltage domains, ensuring reliable data transfer while maintaining signal integrity.

Key Specifications:

  • Voltage Range: The SN74ABTE16246DLR operates with a voltage range that accommodates standard logic levels, making it compatible with a wide array of digital systems.
  • Speed: With fast propagation delays and output transition times, this device is designed for high-speed operation, which is critical for modern digital communication and data processing.
  • Output Configuration: The 3-state outputs allow the device to be disconnected from the bus during power-down or when not in use, which helps in reducing power consumption and preventing bus contention.
  • Package: The device comes in a 48-Pin SSOP (Shrink Small Outline Package) that offers a compact footprint while ensuring robustness and reliability for surface-mount technology (SMT) assembly processes.

The SN74ABTE16246DLR is designed with the attention to detail and quality that Texas Instruments is known for. Its robust design ensures that it can withstand the rigors of industrial applications, while its technical specifications make it a great choice for high-performance computing, telecommunications, and networking equipment.

With its ability to interface between low-voltage and high-voltage sections of a digital system, the SN74ABTE16246DLR is an essential component for designers who require a reliable and efficient solution for data bus communication.

You May Also Be Interested in

ON Semiconductor
EQUALIZER
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess