EN
  • EN
  • DE

SN74ABT821ANSRE4

Part No SN74ABT821ANSRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 10BIT 24SO / Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Clock Frequency 125 MHz
Max Propagation Delay @ V, Max CL 6.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 250 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 24-SO
Package / Case 24-SOIC (0.209", 5.30mm Width)
Base Product Number 74ABT821
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258711-SN74ABT821ANSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT821ANSRE4 CAD Model

Description

The SN74ABT821ANSRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is a 10-bit bus interface flip-flop with 3-state outputs, part of the ABT family, which is known for its advanced biCMOS technology. It is designed to improve the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

Key Features

  • Logic Type: Bus Interface Flip-Flop
  • Number of Bits per Element: 10
  • Number of Elements: 1
  • Output Type: 3-State
  • Function: Standard
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 24-SOIC (0.209", 5.30mm Width)
  • Supply Voltage: 4.5V to 5.5V

Performance and Applications

The SN74ABT821ANSRE4 is optimized for use in high-speed memory buffering applications, as well as bus termination schemes that require low I/O capacitance and high drive capability. Its fast output enable times make it suitable for interfacing with high-speed microprocessors without the need for bus wait states. With its robust construction, it is also suitable for industrial applications where reliability is of paramount importance.

This device features a fully buffered clock and control inputs to ensure that the device provides high-speed and stable operation. The 3-state outputs are capable of driving heavily loaded bus lines with the minimal edge-rate degradation that is typical of ABT technology. This makes the SN74ABT821ANSRE4 ideal for reducing the noise that is created by heavily loaded bus lines and is therefore perfect for use in sensitive audio, video, and telecommunications systems.

With its wide operating temperature range and the reliability of Texas Instruments' manufacturing, the SN74ABT821ANSRE4 is a solid choice for system designers who need a high-quality, reliable bus interface flip-flop. It is available in a 24-SOIC package, which is suitable for automated surface-mount assembly processes and is compatible with various PCB design layouts.

Ordering Information

To order or obtain more information about the SN74ABT821ANSRE4, please visit the Texas Instruments official website or contact an authorized distributor. Ensure to verify the part number to receive the correct product that fits your application needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess