EN
  • EN
  • DE

SN74ABT821ADW

Part No SN74ABT821ADW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 10-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 10BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Clock Frequency 125MHz
Max Propagation Delay at V, Max CL 6.2ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 250μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Family Part Number 74ABT821
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253183-SN74ABT821ADW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT821ADW CAD Model

Description

Product Overview: SN74ABT821ADW from Texas Instruments

The SN74ABT821ADW is a high-performance, 10-bit bus interface flip-flop designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the ABT family, which is renowned for its advanced biCMOS technology, providing both high-speed operation and reduced power consumption. The SN74ABT821ADW is specifically engineered to offer a reliable interface between two buses in a digital system.

Key Features

  • Logic Type: 10-Bit Bus Interface Flip-Flop with 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V, making it compatible with 5V systems.
  • Output Capability: Capable of driving 50 Ohm transmission lines, which is suitable for backplane or bus interfacing.
  • Speed: Fast propagation delays and output transition times, ensuring high-speed data transfer.
  • Package: Housed in a 24-pin wide-body SOIC (Small-Outline Integrated Circuit) package, offering a compact footprint for space-constrained applications.
  • Temperature Range: Specified for operation from -40°C to 85°C, making it suitable for industrial environments.

Applications

The SN74ABT821ADW is an ideal choice for a broad range of applications that require fast and reliable data transfer between two buses. It is commonly used in:

  • Data communication systems
  • Networking equipment such as routers and switches
  • High-speed data acquisition systems
  • Computer systems and peripherals
  • Industrial control systems

Performance and Quality

Texas Instruments is committed to delivering high-quality products, and the SN74ABT821ADW is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability. The IC features edge-rate control circuitry that significantly reduces the noise generated by high-speed switching, thereby enhancing signal integrity. Additionally, the ABT series is characterized by its low-power dissipation, which is critical for minimizing heat generation in densely packed electronic assemblies.

Whether you're designing a new system or upgrading an existing one, the SN74ABT821ADW from Texas Instruments provides the performance, reliability, and quality that engineers and designers need to create efficient and effective digital interfaces.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess