EN
  • EN
  • DE

SN74ABT543DW

Part No SN74ABT543DW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Octal egistered Transceivers With 3-State Outputs 24-SOIC -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Lead Free Contains Lead
Logic Function Transceiver
RoHS Non-Compliant
Win Source Part Number 1207613-SN74ABT543DW
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT543DW CAD Model

Description

SN74ABT543DW Octal Registered Transceiver by Texas Instruments

The SN74ABT543DW is a high-performance, octal registered transceiver designed and manufactured by Texas Instruments. This integrated circuit is part of the ABT family, which is renowned for its advanced BiCMOS technology, offering an optimal combination of speed and low-power consumption. The SN74ABT543DW is specifically engineered to address the needs of high-speed memory interfacing and bus-oriented communication in advanced computing and digital systems.

Featuring eight D-type flip-flops, the SN74ABT543DW serves as a versatile interface between two buses, with the capability to transfer data from the A bus to the B bus and vice versa. Each flip-flop comes with individual clear and clock inputs, and the device includes a latch-enable (LE) input that simplifies the bus-timing design by allowing the flip-flops to be transparent during bus interfacing operations.

The SN74ABT543DW operates at a wide voltage range of 4.5V to 5.5V, making it compatible with most 5V systems. Its robust I/Os are capable of driving heavily loaded buses with the least signal distortion, thanks to the high drive capability and reduced output skew. The outputs, which feature 3-state control, enable the device to be disconnected from the bus lines, thus preventing bus contention issues.

Encased in a 24-pin wide-body SOIC package, the SN74ABT543DW ensures a compact footprint on printed circuit boards, optimizing space without compromising performance. The device also supports a wide operating temperature range, typically from -40°C to 85°C, making it suitable for industrial applications that demand reliability under varying environmental conditions.

Key features of the SN74ABT543DW include its latch-up performance that exceeds 250 mA per JESD 17, ensuring robust operation during over-current conditions. It also adheres to the JEDEC standard no. 7A requirements, ensuring compatibility with standard testing and assembly processes.

Overall, the SN74ABT543DW from Texas Instruments is a versatile and reliable solution for designers looking to implement high-speed data transfer and bus management in their digital systems. Its performance and power efficiency make it a preferred choice for a wide range of applications, including computing, networking, and telecommunications.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess