EN
  • EN
  • DE

SN74ABT540NS

Part No SN74ABT540NS
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description PROTOTYPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Standard Package 1 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 727075-SN74ABT540NS
Ultra Librarian 3D Model Ultra Librarian SN74ABT540NS CAD Model

Description

The SN74ABT540NS is a high-performance octal buffer and line driver designed to meet the requirements of high-speed memory decoders and data transmission systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the ABT family, which is known for its advanced biCMOS technology and features that are optimized for 5V systems.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors
  • Supply Voltage: Operates at 5V ±10% for compatibility with standard logic levels
  • High Drive: Capable of driving heavily loaded outputs with high current drive capability (±48-mA IOH, ±24-mA IOL)
  • Package: Available in a 20-pin SOP (Small Outline Package) for space-saving considerations

Performance Advantages

The SN74ABT540NS offers superior performance with its fast propagation delay and edge rates, which are essential for high-speed operation. Its low input capacitance and reduced power consumption make it an excellent choice for interfacing with high-speed microprocessors and memory systems.

Applications

This device is particularly useful in applications that require high-speed data flow and clear signal propagation, such as:

  • Memory Decoders
  • Data Communication Systems
  • High-Speed Data Acquisition
  • Backplane Drivers

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The SN74ABT540NS is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity.

Ordering and Packaging Information

For ordering, the product is identified by the code SN74ABT540NS, and it is supplied in a 20-pin SOP package. Detailed packaging and ordering information can be obtained from the Texas Instruments website or authorized distributors.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess