Product Overview: SN74ABT2245DW from Texas Instruments
The SN74ABT2245DW is a high-performance integrated circuit from Texas Instruments, designed for bidirectional communication between data buses. This device allows for seamless data flow in systems where hardware or software needs to control data direction without the need for intervention from the CPU. It is part of the ABT family, which is known for its advanced bicmos technology, providing the perfect balance between speed and power consumption.
Key Features
- Octal Bus Transceiver: The SN74ABT2245DW features eight bidirectional transceivers, making it ideal for interfacing between two 8-bit buses.
- Direction Control: Directional control is managed by the GAB and GBA\ inputs, allowing for flexible data transmission from A to B or B to A.
- Output Enable: The device includes OE\ inputs that can disable the outputs, thus placing them in a high-impedance state to prevent bus contention.
- Wide Operating Voltage Range: It operates over a broad voltage range from 4.5V to 5.5V, making it compatible with a variety of logic levels and system requirements.
- High-Speed Operation: With its ABT technology, the SN74ABT2245DW is capable of operating at high speeds, ensuring quick data transfer and minimal delay.
Applications
The versatility of the SN74ABT2245DW makes it suitable for an array of applications, including:
- Bus Interface Devices
- Data Communication Systems
- Memory Interfacing
- Microprocessor or Microcontroller Systems
Product Specifications
Parameter
Value
Package Type
SOIC (D)
Pin Count
20
Temperature Range
-40°C to 85°C
Logic Type
Transceiver, Non-Inverting
With its robust design and advanced features, the SN74ABT2245DW from Texas Instruments is a reliable choice for designers who require a high-speed, low-power octal transceiver for their digital systems.