EN
  • EN
  • DE

SN74ABT16821DGGR

Part No SN74ABT16821DGGR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 10
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 5.1ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 500μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Family Part Number 74ABT16821
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253107-SN74ABT16821DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT16821DGGR CAD Model

Description

SN74ABT16821DGGR - 20-Bit Bus Interface Flip-Flops from Texas Instruments

The SN74ABT16821DGGR is a high-performance, 20-bit bus interface flip-flop designed by Texas Instruments for use in a variety of digital systems. This integrated circuit is part of the ABT family, known for its advanced biCMOS technology, which provides a perfect balance between speed and power consumption. The device is specifically crafted to deliver high-speed operation while maintaining low power dissipation, making it an ideal choice for interfacing with bus-oriented systems.

This flip-flop features two sets of ten flip-flops with separate clock (CLK) and clear (CLR) inputs for each section. It is capable of storing 20 bits of data, which can be output on the 20-bit bus. The SN74ABT16821DGGR operates with a 3-state output, which allows for connection to a bus-structured system without the need for additional buffering. This feature provides high drive capability and minimizes the need for external components, thus simplifying design and reducing overall system cost.

The device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) type, designated by the DGGR suffix, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The SN74ABT16821DGGR is designed to work with a 5V power supply, making it compatible with many existing logic systems and straightforward to integrate into a wide range of digital applications.

Key features of the SN74ABT16821DGGR include its high-speed data transfer capabilities, low power consumption, and the robustness provided by the latch-up performance that exceeds 250 mA per JESD 17 standard. Additionally, it has an operating temperature range of -40°C to 85°C, ensuring reliable performance across various environmental conditions.

Whether you are developing data storage, communication systems, computers, or any other application requiring a high-speed and reliable bus interface, the SN74ABT16821DGGR from Texas Instruments is an excellent choice for your design needs.

You May Also Be Interested in

Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8965 $52.1370
43+ $2.3766 $102.1938
66+ $2.3024 $151.9584
90+ $2.2281 $200.5290
117+ $2.1538 $251.9946
156+ $1.9310 $301.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess