EN
  • EN
  • DE

ADS7142QDQCRQ1

Part No ADS7142QDQCRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 10WSON / 12 Bit Analog to Digital Converter 2 Input 1 SAR 10-WSON (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 140k
Number of Inputs 2
Input Type Pseudo-Differential
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 1.65V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x2)
Mounting SMD (SMT)
Base Product Number ADS7142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ADS7142QDQCRQ1TR,296-ADS7142QDQCRQ1DKR,296-ADS7142QDQCRQ1CT
Standard Package 3,000
Win Source Part Number 1043772-ADS7142QDQCRQ1
Ultra Librarian 3D Model Ultra Librarian ADS7142QDQCRQ1 CAD Model

Description

Product Overview: Texas Instruments ADS7142QDQCRQ1

The ADS7142QDQCRQ1 is a precision, low-power, two-channel, successive approximation register (SAR) analog-to-digital converter (ADC) from Texas Instruments, specifically designed for the automotive industry. This compact, high-performance device offers a 12-bit resolution with a sampling rate of up to 140 kSPS, making it an ideal choice for a wide range of applications that require accurate and fast analog-to-digital conversions.

Key Features

  • High Resolution: The ADS7142QDQCRQ1 provides a 12-bit resolution, ensuring precise measurement for critical automotive applications.
  • Two-Channel Input: It features two multiplexed input channels, allowing for efficient monitoring of two separate analog signals.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this ADC consumes a minimal amount of power, with a typical operating current of just 150 µA.
  • Wide Supply Range: The device supports a wide supply voltage range from 2.35V to 5.5V, accommodating various power supply specifications within automotive environments.
  • Small Form Factor: Housed in a small X2QFN-10 package, the ADS7142QDQCRQ1 saves valuable space on the PCB, a crucial consideration in automotive design.
  • Automotive Qualified: It is AEC-Q100 qualified, ensuring reliable operation under the stringent conditions typical of automotive applications.

Applications

The ADS7142QDQCRQ1 is well-suited for use in a variety of automotive systems, such as:

  • Battery monitoring systems
  • Motor control feedback
  • Temperature sensing and control
  • Pressure and position sensors

Reliability and Performance

With its robust design and high level of integration, the ADS7142QDQCRQ1 delivers reliable performance in the demanding conditions of automotive applications. The device's advanced features and specifications ensure accurate data acquisition, contributing to enhanced system control and safety.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6878 $51.0682
46+ $2.2054 $101.4484
71+ $2.1365 $151.6915
97+ $2.0675 $200.5475
126+ $1.9986 $251.8236
168+ $1.7919 $301.0392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,573 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess