EN
  • EN
  • DE

SN74ABT126PWR

Part No SN74ABT126PWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Manufacturer Texas Instruments
Series 74ABT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74ABT126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74ABT126PWRE4, 296-3880-2, -SN74ABT126PWRG4, -SN74ABT126PWRE4-NDR, 296-3880-6, SN74ABT126PWRE4, SN74ABT126PWRG4, -SN74ABT126PWR-NDR, -SN74ABT126PWRG4-NDR, SN74ABT126PWRG4-ND, -296-3880-1-ND, SN74ABT126PWRE4-ND, -296-3880-1, 296-3880-6-NDR, 296-3880-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934472-SN74ABT126PWR
Ultra Librarian 3D Model Ultra Librarian SN74ABT126PWR CAD Model

Description

Overview of SN74ABT126PWR from Texas Instruments

The SN74ABT126PWR is a high-performance, quadruple bus buffer gate equipped with 3-state outputs from Texas Instruments, designed to provide state-of-the-art functionality for bus interface or signal buffering applications. This integrated circuit is part of the ABT family, which is known for its advanced bicmos technology, offering both high-speed operation and reduced power consumption.

Key Features

  • Logic Type: The device features quadruple bus buffer gates with 3-state outputs, allowing for controlled output enablement for better signal management on a bus.
  • Supply Voltage: It operates over a broad supply voltage range from 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels.
  • Output Drive Capability: The SN74ABT126PWR can deliver 24mA of continuous output current, ensuring strong signal driving for various loads.
  • Speed: The device boasts a fast propagation delay, ensuring quick response times for critical applications that demand high-speed data transmission.
  • Power Consumption: With its advanced design, this buffer gate maintains low power dissipation yet delivers high-speed performance.
  • Package: The component comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications.
  • Operating Temperature: It is designed to operate within a temperature range of -40°C to 85°C, ensuring reliability under various environmental conditions.

Applications

The SN74ABT126PWR is a versatile component that can be used in a wide array of electronic systems. Its primary applications include:

  • Bus interface or signal buffering in computers and computer peripherals
  • Data transmission systems where high speed and low power are required
  • Control systems for industrial applications
  • Telecommunication infrastructure
  • Portable electronics where power efficiency is crucial

With its robust design and performance characteristics, the SN74ABT126PWR from Texas Instruments is an excellent choice for designers seeking a reliable and efficient solution for bus buffering and signal interfacing needs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3921 $55.6840
90+ $1.1423 $102.8070
140+ $1.1066 $154.9240
190+ $1.0709 $203.4710
245+ $1.0352 $253.6240
325+ $0.9281 $301.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,356 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess