EN
  • EN
  • DE

SN74251N

Part No SN74251N
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX, 8 LINE INPUT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 139 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 670345-SN74251N
Ultra Librarian 3D Model Ultra Librarian SN74251N CAD Model

Description

The SN74251N is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This particular chip is a member of the 7400 series of logic ICs, which are widely used in electronic devices for implementing digital logic functions.

Key Features

  • Logic Type: The SN74251N is a data selector/multiplexer that allows for the selection and routing of data from input lines to a single output line.
  • Number of Inputs: It features multiple input lines, typically 8, which is ideal for applications requiring the selection from various data sources.
  • Output Type: The output is a single line that delivers the selected input signal based on the logic control inputs.
  • Package: It comes in a standard DIP (Dual In-line Package) which is suitable for through-hole mounting, making it easy to integrate into prototyping boards and permanent PCBs.
  • Supply Voltage: The SN74251N operates at a standard TTL (Transistor-Transistor Logic) voltage, usually 5V, which is common in digital systems.

Applications

The versatility of the SN74251N makes it suitable for a wide range of applications, including:

  • Data routing in communication systems
  • Function generators
  • Computer memory system controls
  • Signal multiplexing in audio and video equipment
  • Control systems requiring selection from multiple sensor inputs

Quality and Support

Texas Instruments is well-known for its commitment to quality and long-term reliability. The SN74251N is built to meet stringent industry standards, ensuring performance and durability for critical applications. Additionally, TI provides comprehensive technical support, including datasheets, application notes, and design resources to facilitate the integration of their products into various projects.

Conclusion

The SN74251N from Texas Instruments is an essential component for engineers and designers looking to implement efficient data selection and multiplexing in their digital systems. With its robust design, support for standard logic levels, and the backing of Texas Instruments' quality assurance, the SN74251N stands out as a reliable choice for both prototyping and mass production.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess