EN
  • EN
  • DE

SN7416J

Part No SN7416J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX INVERTER BUFFERS/DRIVERS WITH OPEN-COLLECTOR HIGH-VOLTAGE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253020-SN7416J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN7416J CAD Model

Description

The SN7416J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This Hex Inverter Buffer/Driver with Open-Collector High-Voltage Outputs is a crucial component in digital systems where signal buffering or voltage level shifting is required.

Key Features

  • Open-Collector Outputs: The device features six open-collector outputs to enable wired-AND connections and support high-voltage loads up to 30V.
  • High Current Drive Capability: Each output can sink currents up to 40mA, making the SN7416J suitable for driving high-current loads such as LEDs, relays, and transistors.
  • Wide Operating Voltage Range: The SN7416J operates over a wide voltage range from 4.75V to 5.25V, providing stable performance in various power conditions.
  • Input Clamp Diodes: Protection diodes are included to prevent damage from input overvoltage, enhancing the device's robustness.
  • Standard TTL Logic Levels: The device is designed to be compatible with standard TTL logic levels, ensuring easy integration with existing digital systems.

Applications

The SN7416J is ideally suited for a range of applications that require voltage translation or signal buffering. These include:

  • Logic level conversion
  • Relay driving
  • Line driving
  • LED display driving

Quality and Reliability

As a product of Texas Instruments, the SN7416J is manufactured to the highest quality standards, ensuring exceptional reliability for mission-critical applications. Its robust design is capable of withstanding industrial temperature ranges and harsh operating conditions.

Package Information

The SN7416J comes in a standard DIP (Dual In-line Package) making it easy to handle and integrate into printed circuit boards. The package is designed for through-hole mounting, which is ideal for prototyping and mass production.

Conclusion

With its combination of high-voltage open-collector outputs, high current drive, and compatibility with standard TTL logic levels, the SN7416J from Texas Instruments is an indispensable component for designers and engineers looking to create reliable and efficient digital systems.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess