EN
  • EN
  • DE

SN7400NS

Part No SN7400NS
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description NAND GATE, TTL/H/L SERIES, 4-FUN / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SN7400
Standard Package 370 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896372-SN7400NS
Ultra Librarian 3D Model Ultra Librarian SN7400NS CAD Model

Description

The SN7400NS from Texas Instruments is a highly versatile integrated circuit that forms the backbone of digital electronics. This particular chip is a member of the 7400-series of TTL (Transistor-Transistor Logic) logic gates, which are known for their reliability and ease of use.

Key Features:

  • Logic Type: Quad 2-Input NAND Gate, providing the essential NAND function which is a fundamental building block in digital circuits.
  • Package: Housed in a 14-pin plastic DIP (Dual In-line Package), the SN7400NS is suitable for through-hole mounting, making it ideal for prototyping and educational purposes.
  • Operating Voltage: Designed to operate over a wide range of supply voltages from 4.75V to 5.25V, making it compatible with standard TTL power supplies.
  • Switching Characteristics: Fast switching speeds with typical propagation delay times as low as 15ns, ensuring quick response times in high-speed systems.
  • Input and Output Compatibility: Compatible with a variety of other TTL and CMOS logic families when used with appropriate pull-up or pull-down resistors.
  • Temperature Range: The SN7400NS can operate over a broad temperature range, making it suitable for industrial applications.

Applications:

The SN7400NS is well-suited for a wide array of applications. It's commonly used in:

  • Logic circuits and digital computing
  • Control systems
  • Signal processing
  • Function generators
  • Hardware prototyping and educational kits

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN7400NS is no exception. Each chip is rigorously tested to ensure it meets the high standards expected of TI products. With its robust design and proven technology, the SN7400NS is a reliable choice for designers and hobbyists alike.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1036 $60.5180
11+ $9.9312 $109.2432
16+ $9.6209 $153.9344
22+ $9.3105 $204.8310
28+ $9.0002 $252.0056
38+ $8.0691 $306.6258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess