The SN65LVDT348PW is a high-performance, low-voltage differential signaling (LVDS) device produced by Texas Instruments, a global leader in semiconductor design and manufacturing.
- Description: 3.3-V differential line receiver.
- Technology: Low-voltage differential signaling (LVDS).
- Data Rate: High speed, with a maximum data rate of 200 Mbps.
- Supply Voltage Range: Wide supply voltage range of 3.0 to 3.6 V.
- Footprint: Small footprint.
- Fail-Safe Feature: Ensures that the device's output is high when the input is left open, shorted, or terminated but not driven.
- Power-Down Mode: Includes a power-down mode.
- Package: Available in a TSSOP (PW) package.
- Compliance: RoHS compliant.