The SN65LVDT2DBVT is a high-quality, advanced product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.
- Description: Differential line receiver and driver that utilizes low-voltage differential signaling (LVDS) technology.
- Supply Voltage Range: Wide supply voltage range of 2.5V to 3.3V.
- Data Signaling Rate: Data signaling rate of up to 400 Mbps.
- PCB Layout: Designed with a flow-through pinout for easy PCB layout.
- Input Thresholds: Differential input thresholds to improve noise immunity.
- Power Consumption: Low power consumption.
- ESD Protection: Robust electrostatic discharge (ESD) protection.
- ESD Protection Level: Can handle ESD protection up to 7 kV as per the HBM (Human Body Model).
- Package: Available in a small 8-pin package.